Teknor Apex Company Sinpolene Polypropylene MBW1664

Description
Sinpolene MBW1664 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1664 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1664 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Features General Purpose Uses Cast Film Forms Pellets Processing Method Film Extrusion
Description
Sinpolene MBW1664 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1664 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1664 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Features General Purpose Uses Cast Film Forms Pellets Processing Method Film Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polypropylene - MBW1664 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polypropylene
MBW1664
Sinpolene Polypropylene MBW1664
Sinpolene MBW1664 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1664 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1664 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Features General Purpose Uses Cast Film Forms Pellets Processing Method Film Extrusion

Sinpolene MBW1664 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1664 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1664 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide, 60% Filler by Weight
Features
  • General Purpose
Uses
  • Cast Film
Forms
  • Pellets
Processing Method
  • Film Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1664
Product Name Sinpolene Polypropylene
Type ExtrusionGrade; FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 111 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details