Teknor Apex Company Sinpolene Polyethylene MBW105LE

Description
Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW105LE is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW105LE is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polyethylene - MBW105LE - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polyethylene
MBW105LE
Sinpolene Polyethylene MBW105LE
Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW105LE is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW105LE is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 60% Filler by Weight
Uses
  • Film
  • Masterbatch
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW105LE
Product Name Sinpolene Polyethylene
Type FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3131 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details
Two Component, Highly Flexibilized Epoxy for Bonding, Sealing and Coating - EP21TDC-4 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy; Polyurethane
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details