Teknor Apex Company Sinpolene Low Density Polyethylene MBW1282

Description
Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With its high pigment loading, Sinpolene MBW1282 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1282 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating JHOSPA Unspecified Rating Forms Pellets Processing Method Blown Film Cast Film Sheet Extrusion
Description
Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With its high pigment loading, Sinpolene MBW1282 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1282 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating JHOSPA Unspecified Rating Forms Pellets Processing Method Blown Film Cast Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBW1282 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBW1282
Sinpolene Low Density Polyethylene MBW1282
Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With its high pigment loading, Sinpolene MBW1282 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1282 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating JHOSPA Unspecified Rating Forms Pellets Processing Method Blown Film Cast Film Sheet Extrusion

Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With its high pigment loading, Sinpolene MBW1282 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1282 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness
* Low die deposit


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide, 60% Filler by Weight
Uses
  • Film
  • Masterbatch
  • Sheet
Agency Ratings
  • FDA Unspecified Rating
  • JHOSPA Unspecified Rating
Forms
  • Pellets
Processing Method
  • Blown Film
  • Cast Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1282
Product Name Sinpolene Low Density Polyethylene
Type ExtrusionGrade; FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 220 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 5.00 g / 10 minutes
View Details
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details