Teknor Apex Company Sinpolene Polyethylene MBB1401

Description
SINPOLENE MBB1401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1401 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB1401 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features Recyclable Material Uses Compounding Masterbatch RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Compounding Injection Molding
Description
SINPOLENE MBB1401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1401 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB1401 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features Recyclable Material Uses Compounding Masterbatch RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Compounding Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polyethylene - MBB1401 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polyethylene
MBB1401
Sinpolene Polyethylene MBB1401
SINPOLENE MBB1401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1401 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB1401 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features Recyclable Material Uses Compounding Masterbatch RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Compounding Injection Molding

SINPOLENE MBB1401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1401 has high pigment loading and thus offers high coloring value with superior quality and performance.
SINPOLENE MBB1401 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High jetness
* Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Features
  • Recyclable Material
Uses
  • Compounding
  • Masterbatch
RoHS Compliance
  • RoHS Compliant
Appearance
  • Black
Forms
  • Pellets
Processing Method
  • Compounding
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB1401
Product Name Sinpolene Polyethylene
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Tron® - U 4106 Black Resin / UH 510S Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Polyurethane
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details