Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW1281

Description
Sinpolene MBW1281 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1281 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1281 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
Sinpolene MBW1281 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1281 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1281 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW1281 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW1281
Sinpolene Linear Low Density Polyethylene MBW1281
Sinpolene MBW1281 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1281 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW1281 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide, 60% Filler by Weight Uses Film Masterbatch Sheet Agency Ratings FDA Unspecified Rating Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Sinpolene MBW1281 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1281 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW1281 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness
* Low die deposit


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide, 60% Filler by Weight
Uses
  • Film
  • Masterbatch
  • Sheet
Agency Ratings
  • FDA Unspecified Rating
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1281
Product Name Sinpolene Linear Low Density Polyethylene
Type FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Escor™ EAA Copolymer Resins - Escor™ 5110 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 14.00 g / 10 minutes
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details