Teknor Apex Company Sinpolene Low Density Polyethylene MBB1412

Description
SINPOLENE MBB1412 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1412 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB1412 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features Recyclable Material Uses Compounding RoHS Compliance RoHS Compliant Forms Pellets Processing Method Compounding Extrusion
Description
SINPOLENE MBB1412 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1412 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB1412 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features Recyclable Material Uses Compounding RoHS Compliance RoHS Compliant Forms Pellets Processing Method Compounding Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Low Density Polyethylene - MBB1412 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Low Density Polyethylene
MBB1412
Sinpolene Low Density Polyethylene MBB1412
SINPOLENE MBB1412 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1412 has high pigment loading and thus offers high coloring value with superior quality and performance. SINPOLENE MBB1412 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place. CHARACTERISTICS * Easy processing * Good dispersion * High jetness * Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features Recyclable Material Uses Compounding RoHS Compliance RoHS Compliant Forms Pellets Processing Method Compounding Extrusion

SINPOLENE MBB1412 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1412 has high pigment loading and thus offers high coloring value with superior quality and performance.
SINPOLENE MBB1412 is delivered as free flowing pellets for processing convenience. It is packed in 25 kg bags. The product should be stored in dry place.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High jetness
* Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Features
  • Recyclable Material
Uses
  • Compounding
RoHS Compliance
  • RoHS Compliant
Forms
  • Pellets
Processing Method
  • Compounding Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB1412
Product Name Sinpolene Low Density Polyethylene
Type ExtrusionGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 297 Resin / C 110 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details