Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW0651/A

Description
Sinpolene MBW0651/A is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0651/A offers high colouring value with excellent quality and performance. Sinpolene MBW0651/A is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 65% Filler by Weight Features General Purpose Uses Packaging RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Film Extrusion Sheet Extrusion
Description
Sinpolene MBW0651/A is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0651/A offers high colouring value with excellent quality and performance. Sinpolene MBW0651/A is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 65% Filler by Weight Features General Purpose Uses Packaging RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Film Extrusion Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW0651/A - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW0651/A
Sinpolene Linear Low Density Polyethylene MBW0651/A
Sinpolene MBW0651/A is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0651/A offers high colouring value with excellent quality and performance. Sinpolene MBW0651/A is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 65% Filler by Weight Features General Purpose Uses Packaging RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Film Extrusion Sheet Extrusion

Sinpolene MBW0651/A is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0651/A offers high colouring value with excellent quality and performance.
Sinpolene MBW0651/A is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 65% Filler by Weight
Features
  • General Purpose
Uses
  • Packaging
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Film Extrusion
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW0651/A
Product Name Sinpolene Linear Low Density Polyethylene
Type ExtrusionGrade; FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 5101 - ExxonMobil - Polyethylene Products
Specs
Type MoldingCompound; Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 420.0 %
View Details
Two Component Optically Clear Epoxy Compound - EP30HV - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details