Teknor Apex Company Sinpolene Polyethylene MBW0722

Description
Sinpolene MBW0722 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0722 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0722 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 50% Filler by Weight Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
Sinpolene MBW0722 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0722 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0722 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 50% Filler by Weight Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polyethylene - MBW0722 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polyethylene
MBW0722
Sinpolene Polyethylene MBW0722
Sinpolene MBW0722 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0722 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW0722 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 50% Filler by Weight Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Sinpolene MBW0722 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0722 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW0722 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 50% Filler by Weight
Features
  • General Purpose
Uses
  • Film
  • Masterbatch
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW0722
Product Name Sinpolene Polyethylene
Type FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
Epoxy  Has Low Thermal Expansion Coefficient - EP30LTE-LO - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details