Teknor Apex Company Sinpolene Polyethylene MBW2888

Description
Sinpolene MBW2888 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW2888 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW2888 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 70% Filler by Weight Uses Film Masterbatch Sheet Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
Sinpolene MBW2888 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW2888 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW2888 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 70% Filler by Weight Uses Film Masterbatch Sheet Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polyethylene - MBW2888 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polyethylene
MBW2888
Sinpolene Polyethylene MBW2888
Sinpolene MBW2888 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW2888 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW2888 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 70% Filler by Weight Uses Film Masterbatch Sheet Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Sinpolene MBW2888 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW2888 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW2888 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 70% Filler by Weight
Uses
  • Film
  • Masterbatch
  • Sheet
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW2888
Product Name Sinpolene Polyethylene
Type FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3236 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 480.0 %
View Details
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details