Teknor Apex Company Sinpolene Linear Low Density Polyethylene MBW009

Description
Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties and offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW009 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 30% Filler by Weight Features General Purpose RoHS Compliance RoHS Compliant Appearance White Forms Pellets
Description
Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties and offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW009 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 30% Filler by Weight Features General Purpose RoHS Compliance RoHS Compliant Appearance White Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Linear Low Density Polyethylene - MBW009 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Linear Low Density Polyethylene
MBW009
Sinpolene Linear Low Density Polyethylene MBW009
Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties and offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. Sinpolene MBW009 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Titanium Dioxide Equivalent, 30% Filler by Weight Features General Purpose RoHS Compliance RoHS Compliant Appearance White Forms Pellets

Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties and offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
Sinpolene MBW009 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness


Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Latin America
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 30% Filler by Weight
Features
  • General Purpose
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW009
Product Name Sinpolene Linear Low Density Polyethylene
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Polymer Resin - VICTREX® 650G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Two Component, Epoxy Resin Systems - EP21LSCL-1 - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Metal or MIM
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
HIGH DENSITY POLYETHYLENE (HDPE-FDA) - NATURAL PELLETS H5234 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details