MD21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. MD21 is heavily pigment and is designed to provide good opacity even with thin coatings. It also features a lubrication system that is designed to ensure excellent adhesion between the wire and the coating - as well as optimal processing characteristics at high line speeds. MD21 is available in a range of colours - including heavy metal free options. Material Status
Commercial: Active Availability
Europe
North America Additive
Lubricant Features
Good Adhesion
Good Processability
Lubricated Uses
Wire & Cable Applications
Wire Jacketing Appearance
Colors Available
Opaque Forms
Pellets Processing Method
Extrusion
MD21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. MD21 is heavily pigment and is designed to provide good opacity even with thin coatings. It also features a lubrication system that is designed to ensure excellent adhesion between the wire and the coating - as well as optimal processing characteristics at high line speeds. MD21 is available in a range of colours - including heavy metal free options.
Material Status |
|
| Availability |
|
| Additive |
|
| Features |
|
| Uses |
- Wire & Cable Applications
|
| |
|
| Appearance |
|
| Forms |
|
| Processing Method |
|