Teknor Apex Company Sarlink® TPE Thermoplastic Elastomer EE-2235N

Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing Method Extrusion
Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing Method Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPE Thermoplastic Elastomer - EE-2235N - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPE Thermoplastic Elastomer
EE-2235N
Sarlink® TPE Thermoplastic Elastomer EE-2235N
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing Method Extrusion
Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Uses
  • Automotive Exterior Trim
Automotive Specifications
  • CHRYSLER PS-7000 1
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number EE-2235N
Product Name Sarlink® TPE Thermoplastic Elastomer
Type ExtrusionGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
PEEK Polymer Resin - LMPAEK - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details