MDF863 is a 15% glass fibre reinforced, highly impact modified, flame retarded nylon 6 - suitable for use in sub zero service environments. It contains a RoHS permissible Brominated Flame Retardant. Material Status
Commercial: Active Availability
Europe Filler / Reinforcement
Glass Fiber, 15% Filler by Weight Additive
Flame Retardant 1
Impact Modifier Features
Flame Retardant
Impact Modified
Low Temperature Impact Resistance Processing Method
Injection Molding
MDF863 is a 15% glass fibre reinforced, highly impact modified, flame retarded nylon 6 - suitable for use in sub zero service environments. It contains a RoHS permissible Brominated Flame Retardant.
Material Status |
|
| Availability |
|
| Filler / Reinforcement |
- Glass Fiber, 15% Filler by Weight
|
| Additive |
|
| Features |
|
|
|
- Low Temperature Impact Resistance
|
|
| Processing Method |
|