Teknor Apex Company Sinpolene Polyethylene MBW1988

Description
SINPOLENE MBW1988 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefin. With its high pigment loading, SINPOLENE MBW1988 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. SINPOLENE MBW1988 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
SINPOLENE MBW1988 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefin. With its high pigment loading, SINPOLENE MBW1988 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. SINPOLENE MBW1988 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polyethylene - MBW1988 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polyethylene
MBW1988
Sinpolene Polyethylene MBW1988
SINPOLENE MBW1988 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefin. With its high pigment loading, SINPOLENE MBW1988 offers high colouring value with excellent quality and performance. The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide. SINPOLENE MBW1988 is delivered as free flowing pellets for processing convenience. CHARACTERISTICS * Easy processing * Good dispersion * High opacifying power * Excellent whiteness * Low die deposit Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance White Forms Pellets Processing Method Blown Film Sheet Extrusion

SINPOLENE MBW1988 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefin. With its high pigment loading, SINPOLENE MBW1988 offers high colouring value with excellent quality and performance.
The blue undertone of this masterbatch is attributed by specially selected high performance, fine crystal size rutile titanium dioxide.
SINPOLENE MBW1988 is delivered as free flowing pellets for processing convenience.
CHARACTERISTICS
* Easy processing
* Good dispersion
* High opacifying power
* Excellent whiteness
* Low die deposit


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Filler / Reinforcement
  • Titanium Dioxide Equivalent, 60% Filler by Weight
Uses
  • Film
  • Masterbatch
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • White
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBW1988
Product Name Sinpolene Polyethylene
Type FilmGrade; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 4260 Black resin / C 321 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Part Epoxy System for Medical and Related Applications Featuring Superior Toughness - EP21LV3/5Med - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details