Teknor Apex Company Sinpolene Polyethylene MBB0092

Description
Sinpolene MBB0092 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0092, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0092 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blown Film Sheet Extrusion
Description
Sinpolene MBB0092 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0092, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0092 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blown Film Sheet Extrusion

Suppliers

Company
Product
Description
Supplier Links
Sinpolene Polyethylene - MBB0092 - Teknor Apex Company
Pawtucket, RI, USA
Sinpolene Polyethylene
MBB0092
Sinpolene Polyethylene MBB0092
Sinpolene MBB0092 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0092, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0092 contains extender, which give anti-blocking properties. CHARACTERISTICS - Easy processing - Good dispersion - Minimal wear effect on processing equipment Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film Masterbatch Sheet RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Blown Film Sheet Extrusion

Sinpolene MBB0092 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0092, has high pigment loading and thus offers high colouring value with superior quality and performance. MBB0092 contains extender, which give anti-blocking properties.
CHARACTERISTICS
- Easy processing
- Good dispersion
- Minimal wear effect on processing equipment


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
Features
  • General Purpose
Uses
  • Film
  • Masterbatch
  • Sheet
RoHS Compliance
  • RoHS Compliant
Appearance
  • Black
Forms
  • Pellets
Processing Method
  • Blown Film
  • Sheet Extrusion
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number MBB0092
Product Name Sinpolene Polyethylene
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data