Teknor Apex Company Datasheets for Resins and Compounds

Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more

Page: 1 2 3 4
Product Name Notes
105°C, Non-Lead Stabilized, Insulation UL Recognized Component Under QMTT2, File # 73402, PVC Insulation Intended for Use in 90°C Wet Locations Material Status Commercial: Active Availability Africa & Middle East...
105°C, Non-Lead Stabilized, Insulation UL Recognized Component Under QMTT2, File # E73402, PVC Insulation Intended for Use in 90°C Wet Locations Material Status Commercial: Active Availability Africa & Middle East...
430GHU BK400 is a 30% glass fibre reinforced Nylon 6 compound that contains 2% carbon black by weight for robust outdoor weathering performance. Material Status Commercial: Active Availability Europe Filler...
60AIM is an unfilled, lightly modified nylon 6 injection moulding grade that is designed for use where improved toughness, coupled with good rigidity, is required. Material Status Commercial: Active Availability...
60CF4 is a 20% carbon fibre filled grade of nylon 6. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It...
60CF6 is a 30% carbon fibre filled grade of nylon 6. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It...
60GF2 is a 10% glass fibre reinforced nylon 6 that offers good mechanical performance. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Fiber, 10% Filler by...
60GF3 is a 15% glass fibre reinforced nylon 6 that offers good mechanical performance and is suitable for general purpose injection moulding applications. Material Status Commercial: Active Availability Europe Filler...
60GF3H is a 15% glass fibre reinforced, heat stabilised nylon 6 that offers good mechanical performance and improved endurance at elevated service temperatures. Material Status Commercial: Active Availability Europe Filler...
60GF5 is a 25% glass fibre reinforced nylon 6 that offers good mechanical performance and is suitable for general purpose injection moulding applications. Material Status Commercial: Active Availability Europe Filler...
60GS3 is a 15% glass sphere filled nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 15% Filler by Weight Processing Method Injection Molding
60GS6 is a 30% glass sphere filled nylon 6. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead, 30% Filler by Weight Forms Pellets Processing Method...
60GS6H is a 30% glass sphere filled, heat stabilised grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 30% Filler by Weight Additive Heat...
60GS7HX is a 35% glass bead reinforced grade of nylon 6 that offers good balance of mechanical performance coupled with an improved dimensional accuracy. This grade is also heat stabilised...
60GS8H is a 40% glass sphere filled, heat stabilised nylon 6 that offers excellent rigidity coupled with minimal distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement...
60GSF6 is a 30% mixed glass sphere and fibre filled nylon 6 that offers a good compromise between strength, dimensional stability and surface aspect. Material Status Commercial: Active Availability Europe...
60GSF6L is a 30% mixed glass sphere and fibre filled nylon 6 that is stabilised for enhanced UV and weathering performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement...
60MGF6 is a 15% glass fibre, 15% mineral filled Nylon 6 that offers good rigidity and strength, coupled with low distortion characteristics. Material Status Commercial: Active Availability Europe Filler /...
60MGS6IM is a 30% mineral & glass sphere filled, impact modified, easy flowing grade of nylon 6. It offers improved toughness at low ambient service temperatures. Material Status Commercial: Active...
60Z is an industrial, unfilled injection moulding grade of nylon 6, suitable for applications requiring a low cost product of modest specification and wide tolerance. Material Status Commercial: Active Availability...
66A 9516 is an injection moulding grade of nylon 66 containing molybdenum disulphide to reduce the coefficient of friction and improve wear resistance. It is well suited to applications involving...
66A is a general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Features General Purpose Uses General Purpose Forms Pellets Processing Method Injection Molding...
66AH is a general purpose, heat stabilised unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Additive Heat Stabilizer Features General Purpose Heat Stabilized Uses General...
66AR is an unfilled, impact modified grade of nylon 66 with a lower coefficient of friction due to the incorporation of molybdenum disulphide - which also enhances the wear resistance.
66AT is an unfilled, modified nylon 66 that offers good low temperature impact strength and toughness, coupled with reasonable rigidity. Material Status Commercial: Active Availability Europe Additive Impact Modifier Features...
66CF4 is a 20% carbon fibre filled grade of nylon 66. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It...
66GF35 is a 35% glass fibre reinforced nylon 66 that offers increased mechanical performance for use in applications that require additional stiffness and strength. Material Status Commercial: Active Availability Europe...
66GF4H is a 20% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe Filler...
66GF6 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe North America Filler...
66GF6H is a 30% glass fibre reinforced, heat stabilised nylon 66 that offers good mechanical performance and endurance at elevated service temperatures, coupled with good surface finish and flow. Material...
66GF6L is a 33% glass fibre reinforced nylon 66 that offers good mechanical performance, coupled with good surface finish and flow. It is a heat & light stabilised grade, suitable...
66GF8 is a 40% glass fibre reinforced nylon 66 that offers excellent mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe Filler / Reinforcement...
66GS6 is a 30% glass sphere filled nylon 66 that offers increased rigidity coupled with low distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead,...
66GS8H is a 40% glass-sphere filled, heat stabilised injection moulding grade of nylon 66. It has lower differential shrinkage and warpage and so is often suitable for use in applications...
66M8 is a 40% mineral filled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Filler / Reinforcement Mineral, 40% Filler by Weight Features Good Stiffness Processing...
813CI is an impact modified, 13% carbon fibre reinforced grade of PA612. It offers a combination of good mechanical strength, low density and low moisture absorption. Material Status Commercial: Active...
830GHI is an impact modified, 30% glass fibre reinforced, heat stabilised grade of PA612. It offers good mechanical strength and low moisture absorption. Material Status Commercial: Active Availability Europe Filler...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4145 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4149D is a high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® 4155 is a low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X-5765B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4750BLK42 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4765BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4775BLK40 is a black, low hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X4785BLK40 is a black, medium hardness UV stable grade possessing superior compression set, chemical resistance and high temperature performance.
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5740DB4 is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5755B4 is a UV stable low hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5775B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5780B4 is a UV stable medium hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A highly engineered Thermoplastic Elastomer for use in demanding applications. Sarlink® X5790B is a UV stable high hardness grade possessing exceptional tensile strength, superior compression set, chemical resistance and high...
A25 is a standard, unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe Forms Pellets Processing Method Injection Molding
A30 is an unfilled injection moulding grade of nylon 66. It contains a nucleating agent to enable mouldings to be produced with shorter cycle times Material Status Commercial: Active Availability...
A40 is an unfilled injection moulding grade of nylon 66 containing heat stabiliser. Material Status Commercial: Active Availability Europe Additive Heat Stabilizer Features Heat Stabilized Processing Method Injection Molding
A60XT is a modified nylon 66 that offers high impact strength coupled with good rigidity,. Material Status Commercial: Active Availability Europe Additive Impact Modifier Features High Impact Resistance Impact Modified...
A60XTH is a modified nylon 66 grade that contains a heat stabilisation system to extend product life at elevated temperatures. This grade offers excellend toughness coupled with good rigidity. Material...
A82 is a UL recognised, V-0 rated halogen & phosphorus free flame retarded, unreinforced injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features Flame...
AF303 is a 15% glass fibre reinforced nylon 66 that offers good mechanical performance coupled with good surface finish and flow. Material Status Commercial: Active Availability Europe North America Filler...
AF306 is a 30% glass fibre reinforced nylon 66 that offers good mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 30% Filler by Weight Processing...
AF307 is a 33% glass fibre reinforced nylon 66 that offers excellent mechanical performance. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 33% Filler by Weight Processing...
AF413 is a 15% glass fibre reinforced nylon 66 that offers improved mechanical performance coupled with an improved surface finish. The grade is also heat stabilised and can be used...
ALF20 is a self-lubricating grade of nylon 66 containing both PTFE and Silicone. It offers outstanding surface wear characteristics of moulded parts. It is intended for use in applications such...
Applications include tubing, sheet and film, wire coating, and strip doors. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose...
AS408 is a 40% glass-sphere filled, heat stabilised injection moulding grade of nylon 66. It has lower differential shrinkage and warpage and so is often suitable for use in applications...
AT10 is a modified nylon 66 that offers ultra high impact strength coupled with good rigidity, with this impact resistance maintained at sub-zero temperatures. The excellent impact performance also means...
Chemlon® 60AL is a UV stabilised, unfilled injection moulding grade of nylon 6 Material Status Commercial: Active Availability Europe Additive UV Stabilizer Features Light Stabilized Processing Method Injection Molding
Non-Toxic Compound Shore Hardness Measured at 15 sec. Delay ACR @370°F, PSI 22, Die 20/1 Extrusion Time: 57 Seconds Material Status Commercial: Active Availability Africa & Middle East Asia Pacific...
NOTE: These properties were tested on injection molded test bars of natural color. Pigmentation may affect certain properties. Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Impact...
Plugs & Grommets Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC252...
Sarlink® 4000 series are engineered materials designed for demanding automotive applications. Sarlink® X4775-42 exhibits excellent compression set and weatherability. The material is developed for injection molded applications featuring high flow...
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4165 exhibits excellent compression set and flex fatigue, high and low...
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. Available in both black and natural, SARLINK® 4175 exhibits excellent compression set and flex fatigue, high and low...
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® 4180 is a higher hardness grade featuring excellent flex fatigue resistance, compression set, heat aging and resilience...
SARLINK® 4000 series are engineered materials designed primarily for demanding automotive applications. SARLINK® X4765B-42 exhibits excellent compression set and weatherability. The material is developed especially for injection moulded applications featuring...
SARLINK® 4000 series are multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat aging, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4190 is a high hardness...
Terraloy BP-10001A is a Thermoplastics Starch/LLDPE ready-to-process compound that contains up to 30% of TPS renewable content. This compound is for blown film application. Material Status Commercial: Active Availability Africa...
Terraloy BP-13000A is a Thermoplastics Starch/PP ready-to-process compound that contains up to 30% of TPS renewable content. This compound is intended for injection molding as well as extrusion applications. Material...
Terraloy BP-18003A is a Thermoplastics Starch/HIPS ready-to-process compound that contains up to 30% of TPS renewable content. This compound is intended for injection molding application. Material Status Commercial: Active Availability...
Terraloy BP-20001A is a Thermoplastics Starch/Biodegradable Copolyester ready-to-process compound that contains up to 40% of TPS renewable content and is 100% biodegradable. This compound is for blown film application as...
The Chrysler Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Transportation Wire Insulation Agency Ratings...
The Ford and Toyota Automotive Specifications are Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses...
The Ford Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior...
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Automotive Specifications GM GMP.PVC.035 Appearance Natural...
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Automotive Specifications GM...
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior...
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Exterior...
The GM Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Ultra High Molecular Weight Uses...
The Nissan Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Low Temperature Flexibility...
The Nissan Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Under the Hood Automotive...
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Automotive Specifications TOYOTA TSM 5528G-3 Forms...
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Automotive Specifications TOYOTA TSM 5528G-4 Forms...
The Toyota Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior...
The Yazaki Automotive Specification is Suggested, not Approved. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Radiation (Gamma) Resistant Radiation Sterilizable Uses Caps Medical/Healthcare Applications...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features DEHP Plasticizer Radiation (Gamma) Resistant Radiation Sterilizable Uses Medical/Healthcare Applications Tubing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Plasticizer Features Radiation (Gamma) Resistant Radiation Sterilizable Uses Caps Medical/Healthcare Applications Valves/Valve Parts...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Appearance Natural Color Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Bromine Free Flame Retardant Low Smoke Emission Uses Insulation Plenum Cable Jacketing Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Low Temperature Flexibility Sunlight Resistant (720 hours) Uses...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Good UV Resistance Sunlight Resistant (720 hours) Uses Building Wire Jacketing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Good UV Resistance Uses Cable Jacketing Insulation Wire Types AWM Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Good UV Resistance Uses Cable Jacketing Insulation Wire Types TW Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Low Gloss Uses Communication Wire Jacketing Patch Cord...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Low Temperature Flexibility Uses Wet Rated Insulation Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Sunlight Resistant (720 hours) Uses Transportation Wire Jacketing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Uses Cable Jacketing Wire Types Molded Components Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant High Heat Resistance Uses Insulation Wire Types SJT ST SVT Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low Gloss Low Temperature Flexibility Uses Cable Jacketing Wire Types SJT...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low Smoke Emission Uses Insulation Plenum Cable Jacketing Wire Types CL2P...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low Smoke Emission Uses Plenum Cable Jacketing Wire Types CL2P CL3P...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low Smoke Emission Wire Types CL2P CL3P CMP FPLP MPP OFNP...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low to No Migration Oil Resistant Uses Connectors Grommets Plugs Strain...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Low to No Migration Oil Resistant Uses Insulation Wire Types AWM...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Oil Resistant Uses Armored Cable Military Cable Jacketing Agency Ratings MIL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Oil Resistant Uses Insulation Wire & Cable Applications Wire Types TFFN...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Sunlight Resistant (720 hours) Uses Cable Jacketing Wire Types SAE SJTW...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Sunlight Resistant (720 hours) Uses Cable Jacketing Wire Types SJTW STW...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Sunlight Resistant (720 hours) Uses Communication Wire Jacketing Wire Types CL2...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Foamable Good Thermal Stability Good Weather Resistance Recyclable Material Ultra High Molecular Weight...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Fungus Resistant Low Temperature Flexibility Uses Military Applications Tubing Agency Ratings MIL I-631-D,...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Fungus Resistant Low Temperature Flexibility Uses Military Applications Tubing Agency Ratings MIL I-631-D...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Fungus Resistant Low Temperature Flexibility Uses Military Applications Tubing Agency Ratings MIL I-7444-D...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Fungus Resistant Low Temperature Flexibility Uses Military Cable Insulation Tubing Agency Ratings MIL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Fungus Resistant Oil Resistant Uses Military Applications Tubing Agency Ratings MIL I-631-D, Grade...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Good Thermal Stability Good Weather Resistance Recyclable Material Ultra High Molecular...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good Thermal Stability Good Weather Resistance Oil Resistant Recyclable Material Ultra High Molecular...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Sunlight Resistant (720 hours) Uses Flexible Cord Jacketing Wire Types SJT...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Oil Resistant Uses Cable Jacketing Wire Types...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low Temperature Flexibility Uses Wet Rated Insulation Wire Types NISPE-1...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Low to No Migration Oil Resistant Uses Flexible Cord Jacketing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Semi Rigid Uses Cable Jacketing Insulation Agency Ratings UL 1061...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Sunlight Resistant (720 hours) Uses Cable Jacketing Outdoor Applications Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Sunlight Resistant (720 hours) Uses Outdoor Applications Wire & Cable...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Sunlight Resistant (720 hours) Uses Wire & Cable Applications Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Low Temperature Flexibility Uses Communication Wire Jacketing Patch Cord Jacketing Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Ultra High Molecular Weight Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Ultra High Molecular Weight Uses Automotive Exterior Parts Automotive Specifications GM...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low to No Migration Oil Resistant Uses Flexible Cord Jacketing Wire Types SJTOO...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Sunlight Resistant (300 hours) Sunlight Resistant (720 hours) Uses Flexible Cord Insulation Flexible...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Cable Jacketing Communication Wire Jacketing Agency Ratings UL 444 UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Communication Wire Jacketing Telephone Retractile Cord Jacketing RoHS Compliance RoHS...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Communication Wire Jacketing Telephone Retractile Cord Jacketing Wire Types SPT-1...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Tubing Wire Jacketing Agency Ratings UL QMFZ2 .E54709 RoHS Compliance...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Cable Jacketing Wire Types CL2 CL3 CMP Agency Ratings NEC...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Cable Jacketing Wire Types SJT ST VW-1 Agency Ratings UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Communication Wire Insulation Wire Types CL2R CL3R CMR FPLR MPR...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Communication Wire Jacketing Wire Types CL2 CL3 CM FPL MP...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Communication Wire Jacketing Wire Types CL2 CL3 CM FPL OFN...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Communication Wire Jacketing Wire Types CL2R CL3R CMR FPLR MPR...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Communication Wire Jacketing Wire Types FT-4 MPR Agency Ratings NEC...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Insulation Wire Types AWM Agency Ratings UL 1063 UL 1581...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Wire & Cable Applications Agency Ratings UL QMFZ2 .E54709 Appearance...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance Components Furniture General Purpose Appearance Natural Color Opaque Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance Components Furniture General Purpose Appearance Clear/Transparent Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Appliance Components Furniture General Purpose Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Communication Wire Jacketing Telephone Retractile Cord Jacketing RoHS Compliance RoHS...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Tubing Wire Jacketing Wire Types SPT-1 SPT-2 Agency Ratings UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features General Purpose Uses Tubing Wire Jacketing Wire Types SPT-1 Agency Ratings UL 498...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Uses Cable Jacketing Insulation Wire Types TW Agency Ratings UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good UV Resistance Uses Communication Wire Jacketing Wire Types CL2R CL3R CMR FPLR...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Tubing Automotive Specifications CHRYSLER MS-DC24 CPN3298 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Tubing Forms Pellets Processing Method Extrusion Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC232 CPN3033 Color: 100%...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC211 Type B CPN2713...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DE104 CPN3113 Color: Clear...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.003 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.006 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.007 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.012 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.014 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.016 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.017 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-AY86 Table I FORD...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC252 CPN3296 Color: Black...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications FORD ESA-M4D333-A GM GMP.PVC.040 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC227 CPN2738 Color: Color...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.039 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.040 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss Uses Automotive Interior Parts Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Uses Flexible Cord Insulation Wire & Cable Applications Wire Jacketing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Heat Resistance Uses Insulation Wire & Cable Applications Wire Types AWM TEW...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Light Stabilized Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Knobs Automotive Specifications CHRYSLER MS-DC526 CPN3197 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts General Purpose Automotive Specifications GM GMP.PVC.036 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications CHRYSLER MS-DC236 CPN2137 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.023 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.035 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.067 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Profiles Tubing Automotive Specifications CHRYSLER MS-DC251 CPN2528...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Profiles Tubing Automotive Specifications FORD ESH-M4D292-A2 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Profiles Tubing Automotive Specifications GM GMP.PVC.026 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Profiles Tubing Forms Pellets Processing Method Extrusion...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Tubing Automotive Specifications GM GMP.PVC.027 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Tubing Automotive Specifications GM GMP.PVC.030 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Coaxial Cable Jacketing Communication Wire Jacketing Agency Ratings NEC Article...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC232 CPN2574 Color: 100%...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M4D284-C2 FORD ESB-M4D284-C4 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M4D284-C3 FORD ESB-M4D284-C3 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M4D284-C4 FORD ESB-M4D284-C4 Color:...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC211 Type B CPN2713...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M4D284-C1 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.002 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.003 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.003 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.006 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.007 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.010 Appearance Clear/Transparent Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.013 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.014 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.015 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Exterior Parts Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications ASTM D4000 CHRYSLER MS-AY86 Table...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC220 CPN2297 Color: 100%...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD ESB-M4D259-A Type IV FORD...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-AY86 Table I Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC220 Type A CPN3702...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications FORD WSB-M4D871-A3 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.041 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.053 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.075 Appearance Black Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Automotive Interior Parts Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Low Gloss Uses Communication Wire Jacketing Wire Types CAT-3 Agency Ratings NEC Article...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.023 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.035 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Knobs Automotive Specifications GM GMP.PVC.037 Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Exterior Parts Appearance Black Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC236 CPN3257 Color: 100%...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Automotive Specifications GM GMP.PVC.041 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Uses Automotive Interior Parts Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate Plasticizer Uses Medical/Healthcare Applications Tubing Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Non-Phthalate Plasticizer Uses Medical/Healthcare Applications Tubing Appearance Clear/Transparent Forms Pellets Processing Method Extrusion...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Appearance Clear/Transparent Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Semi Rigid Uses Automotive Electronics Insulation Wire Types AWM GPT TFFN THHN THW...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Sunlight Resistant (720 hours) Agency Ratings UL QMTT2 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Sunlight Resistant (720 hours) Uses Cable Jacketing Insulation Outdoor Applications Wire Types THW...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Sunlight Resistant (720 hours) Uses Cable Jacketing Insulation Wire Types TW Agency Ratings...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Ultra High Molecular Weight Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Ultra High Molecular Weight Uses Automotive Applications Hose Profiles Seals Tool/Tote Box Tubing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Ultra High Molecular Weight Uses Automotive Applications Hose Profiles Seals Tubing Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America RoHS Compliance RoHS Compliant Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America RoHS Compliance RoHS Compliant UL File Number E54709 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America UL File Number E54709 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Window Encapsulation Automotive Specifications GM GMP.PVC.002 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Connectors Grommets Plugs Strain Reliefs Wire Types Molded Components Agency Ratings UL QMFZ2...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Film Medical/Healthcare Applications Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Film Medical/Healthcare Applications Automotive Specifications FORD ESB-M4D284-C4 Color: Red Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Film Medical/Healthcare Applications Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Insulation Wire & Cable Applications Wire Types AWM THHN THW THWN TW Agency...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Plenum Cable Jacketing Wire & Cable Applications Agency Ratings UL QMTM2 .E200337 Forms...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Plenum Cable Jacketing Wire & Cable Applications Agency Ratings UL QMTM2 .E200337 RoHS...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications FORD WSK-M4D689-A1 GM GMP.PVC.009 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications FORD ESB-M4D317-A Type III Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications GM GMP.PVC.009 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications GM GMP.PVC.037 Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Specifications GM GMP.PVC.076P Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications FORD WSK-M4D689-A4 NISSAN NES M8029 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications GM GMP.PVC.010 Forms Pellets Processing Method Injection Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications NISSAN NES M8029 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Instrument Panel Automotive Specifications CHRYSLER MS-DC541 CPN4008 Forms Pellets Processing Method Slush...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Instrument Panel Forms Pellets Processing Method Slush Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications CHRYSLER MS-DC543 CPN4509 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Under the Hood Automotive Specifications FORD WSB-M2D467-A 1 Appearance Opaque Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Window Encapsulation Automotive Specifications CHRYSLER MS-DC543 CPN4721 GM GMP.PVC.009 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Insulation Wire Types TW Agency Ratings UL 1063 UL 1581 UL 62 UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications RoHS Compliance RoHS Compliant Appearance Clear/Transparent Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Transportation Wire Insulation Wire Types GPT Agency Ratings SAE J1128 Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications Wire Types THHN THHW THW THWN TW Agency Ratings...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications Wire Types THHN THW THWN TW Agency Ratings UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications Wire Types TW Agency Ratings UL QMTT2 .E73402 RoHS...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Wire Types CATV CL2 CL3 CM CMX FT-4 Agency Ratings UL 13 UL 1424...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Electrically Conductive RoHS Compliance RoHS Compliant Forms Pellets
Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Appearance Opaque
Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Automotive Specifications GM GMW15812P-TPV (EPDM+PP), Type 2 Appearance Opaque
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Heat Stabilizer Lubricant Features Good Mold Release Heat Stabilized Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Mold Release Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Additive Lubricant Features Good Toughness Lubricated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 13% Filler by Weight Additive Impact Modifier Features Ductile Good Toughness Impact Modified Forms Pellets...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 15% Filler by Weight Features Good Creep Resistance Good Dimensional Stability Good Stiffness High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 30% Filler by Weight Features Good Dimensional Stability Pleasing Surface Appearance Forms Pellets Processing Method...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer UV Stabilizer Features Good Dimensional Stability Heat Stabilized...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Dimensional Stability Heat Stabilized High Impact...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Additive Heat Stabilizer Features Good Impact Resistance Heat Stabilized High Tensile...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 33% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface Appearance Automotive...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber, 43% Filler by Weight Features Good Impact Resistance High Tensile Strength Pleasing Surface Appearance Forms...
Material Status Commercial: Active Availability Asia Pacific Europe North America Filler / Reinforcement Glass Fiber Automotive Specifications CHRYSLER MS-DB41 CPN4417 Color: BK001 Black FMVSS 302 Forms Pellets Processing Method Injection...
Material Status Commercial: Active Availability Asia Pacific Features Conductive RoHS Compliance RoHS Compliant Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Conductive Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Film Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Conductive Uses Sheet Forms Pellets Processing Method Sheet Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Conductive Uses Sheet RoHS Compliance RoHS Compliant Forms Pellets Processing Method Sheet Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Electrically Conductive Uses Packaging RoHS Compliance RoHS Compliant Appearance Black Forms Pellets Processing Method Extrusion Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Electrically Conductive Uses Packaging RoHS Compliance RoHS Compliant Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 70% Filler by Weight Features General Purpose Appearance Natural Color Forms Powder Processing Method Extrusion Injection Molding
Material Status Commercial: Active Availability Asia Pacific Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing Writing Instruments Appearance Natural Color Forms...
Material Status Commercial: Active Availability Europe Features Flame Retardant Low Smoke Emission Uses Plenum Cable Jacketing Wire Types CL2P CL3P CMP FPLP MPP OFNP Agency Ratings NEC Article 725 NEC...

<< Prev Next >>