Body Features Product Weight : 1600 G [56.438 OZ ]
Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2.5 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 50
Housing Features Housing Material : Copper-Free Aluminum
Industry Standards IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws
Operation/Applicatio
n Address Range : 0 - 63 Communication Mode : Polled Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : DeviceNet Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Thermal Short-circuit Protection Position Detection Method : Magnetic Watchdog Behavior : Output De-Energized by Lack of Communication
Termination Features Solenoid Connection : 1/2" NPT
Usage Conditions Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Product Weight : 1600 G [56.438 OZ ]
Electrical Characteristics
- Output Voltage Drop (Max) (VDC) : 2.5
- Supply Voltage Range (VDC) : 24
- Switching Current (Max) (MAMP) : 50
Housing Features
- Housing Material : Copper-Free Aluminum
Industry Standards
Mechanical Attachment
- Cover Attachment Feature : (9) Stainless Steel Screws
Operation/Application
- Address Range : 0 - 63
- Communication Mode : Polled
- Diagnostic Function : Peripheral Failure - Open or Short Circuited Output
- Electrical Configuration : DeviceNet
- Hysteresis : < 7°
- Operational Use Specification : Potentially Explosive Atmosphere
- Output Indicator Type : Yellow LED
- Output Protection : Thermal Short-circuit Protection
- Position Detection Method : Magnetic
- Watchdog Behavior : Output De-Energized by Lack of Communication
Termination Features
- Solenoid Connection : 1/2" NPT
Usage Conditions
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]