Body Features Product Weight : 250 G [8.818 OZ ]
Configuration Features Addressing Configuration Method : Dual Bank (A/B) Device Identification Code : I/O = 3h, ID = Ah, ID2 = 1h
Dimensions Nominal Operating Distance : 5 MM [.197 INCH ] Nominal Sensing Distance : 5 MM [.197 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ]
Electrical Characteristics Supply Voltage Range (VDC) : 30.5
Housing Features Housing Material : Aluminum
Industry Standards IP Rating : IP66
Operation/Applicatio
n Address Range : 1 - 31 Data Bit Mapping : Bit 0: Sensor 1 / Bit 1: Sensor 2 / Bit 2: Output Diagnostic Function : Peripheral Failure - Open or Short Circuited Output Electrical Configuration : ASi3.2 - AS-Interface Version 2.1 Hysteresis : < 3° Operational Use Specification : Common Industrial Areas Position Detection Method : Magnetic Ripple (Max) (PCT) : 10 Watchdog Behavior : Output De-Energized by Lack of Communication
Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal Solenoid Connection : 2.5mm2 Plug-In Screw Terminal
Usage Conditions Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Product Weight : 250 G [8.818 OZ ]
Configuration Features
- Addressing Configuration Method : Dual Bank (A/B)
- Device Identification Code : I/O = 3h, ID = Ah, ID2 = 1h
Dimensions
- Nominal Operating Distance : 5 MM [.197 INCH ]
- Nominal Sensing Distance : 5 MM [.197 INCH ]
- Standard Object Size : 9 x 9 MM [.354 x .354 INCH ]
Electrical Characteristics
- Supply Voltage Range (VDC) : 30.5
Housing Features
- Housing Material : Aluminum
Industry Standards
Operation/Application
- Address Range : 1 - 31
- Data Bit Mapping : Bit 0: Sensor 1 / Bit 1: Sensor 2 / Bit 2: Output
- Diagnostic Function : Peripheral Failure - Open or Short Circuited Output
- Electrical Configuration : ASi3.2 - AS-Interface Version 2.1
- Hysteresis : < 3°
- Operational Use Specification : Common Industrial Areas
- Position Detection Method : Magnetic
- Ripple (Max) (PCT) : 10
- Watchdog Behavior : Output De-Energized by Lack of Communication
Termination Features
- Sensor Connection : 2.5mm2 Plug-In Screw Terminal
- Solenoid Connection : 2.5mm2 Plug-In Screw Terminal
Usage Conditions
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]