Body Features Product Weight : 250 G [8.818 OZ ]
Dimensions Nominal Operating Distance : 2.43 MM [.095 INCH ] Nominal Sensing Distance : 3 MM [.118 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 2.5 Output Type : NO Contact Supply Voltage Range (VDC) : 10 - 60 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 400
Housing Features Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards IP Rating : IP66, IP67
Operation/Applicatio
n Electrical Configuration : DC - 2-Wires - NO Hysteresis : < 5% Operational Use Specification : Potentially Explosive Atmosphere Output Protection : Short Circuit and Inversion Position Detection Method : Inductive Ripple (Max) (PCT) : 10
Termination Features Sensor Connection : Cable
Usage Conditions Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Product Weight : 250 G [8.818 OZ ]
Dimensions
- Nominal Operating Distance : 2.43 MM [.095 INCH ]
- Nominal Sensing Distance : 3 MM [.118 INCH ]
- Standard Object Size : 9 x 9 MM [.354 x .354 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 2.5
- Output Type : NO Contact
- Supply Voltage Range (VDC) : 10 - 60
- Switching Current (Max) (MAMP) : 100
- Switching Frequency (Max) (HZ) : 400
Housing Features
- Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards
Operation/Application
- Electrical Configuration : DC - 2-Wires - NO
- Hysteresis : < 5%
- Operational Use Specification : Potentially Explosive Atmosphere
- Output Protection : Short Circuit and Inversion
- Position Detection Method : Inductive
- Ripple (Max) (PCT) : 10
Termination Features
- Sensor Connection : Cable
Usage Conditions
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]