TE Connectivity Rotary Valve Position Monitors 5000008599-SE

Description
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 3000 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" NPT Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 3000 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" NPT Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000008599-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000008599-SE
Rotary Valve Position Monitors 5000008599-SE
Body Features Product Weight : 1600 G  [56.438 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 3000 Housing Features Housing Material : Copper-Free Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Cover Attachment Feature : (9) Stainless Steel Screws Operation/Applicatio n Electrical Configuration : Reed Hysteresis : < 7° Operational Use Specification : Potentially Explosive Atmosphere Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" NPT Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Product Weight : 1600 G  [56.438 OZ ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 24
  • Switching Current (Max) (MAMP) : 3000

Housing Features


  • Housing Material : Copper-Free Aluminum

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Cover Attachment Feature : (9) Stainless Steel Screws

Operation/Application


  • Electrical Configuration : Reed
  • Hysteresis : < 7°
  • Operational Use Specification : Potentially Explosive Atmosphere
  • Position Detection Method : Magnetic

Termination Features


  • Solenoid Connection : 1/2" NPT

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000008599-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000010063-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000012735-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000003014-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000009511-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details