Body Features Product Weight : 250 G [8.818 OZ ]
Configuration Features Addressing Method : Programmable
Dimensions Nominal Operating Distance : 5 MM [.197 INCH ] Nominal Sensing Distance : 5 MM [.197 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 30 Supply Voltage Range (VDC) : 24 Switching Current (Max) (MAMP) : 150 Switching Frequency (Max) (HZ) : 5
Housing Features Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards Explosive Protection Marking : Ex e mb IIC T6 Gb IP66 / Ex tb IIIC T85°C Db IP66 IP Rating : IP66
Mechanical Attachment Cover Attachment Feature : (3) Screws
Operation/Applicatio
n Address Range : 0 - 99 Communication Mode : Master / Slave Electrical Configuration : DP - Profibus DP Network Hysteresis : < 3° Operational Use Specification : Potentially Explosive Atmosphere Output Indicator Type : Yellow LED Output Protection : Short Circuit or Open Circuit of Solenoid Position Detection Method : Magnetic Ripple (Max) (PCT) : 20 Watchdog Behavior : Output De-Energized by Lack of Communication
Termination Features Sensor Connection : 2.5mm2 Plug-In Screw Terminal - 5 Ways Solenoid Connection : 2.5mm2 Plug-In Screw Terminal - 3 Ways
Usage Conditions Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]
Body Features
- Product Weight : 250 G [8.818 OZ ]
Configuration Features
- Addressing Method : Programmable
Dimensions
- Nominal Operating Distance : 5 MM [.197 INCH ]
- Nominal Sensing Distance : 5 MM [.197 INCH ]
- Standard Object Size : 9 x 9 MM [.354 x .354 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 30
- Supply Voltage Range (VDC) : 24
- Switching Current (Max) (MAMP) : 150
- Switching Frequency (Max) (HZ) : 5
Housing Features
- Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards
- Explosive Protection Marking : Ex e mb IIC T6 Gb IP66 / Ex tb IIIC T85°C Db IP66
- IP Rating : IP66
Mechanical Attachment
- Cover Attachment Feature : (3) Screws
Operation/Application
- Address Range : 0 - 99
- Communication Mode : Master / Slave
- Electrical Configuration : DP - Profibus DP Network
- Hysteresis : < 3°
- Operational Use Specification : Potentially Explosive Atmosphere
- Output Indicator Type : Yellow LED
- Output Protection : Short Circuit or Open Circuit of Solenoid
- Position Detection Method : Magnetic
- Ripple (Max) (PCT) : 20
- Watchdog Behavior : Output De-Energized by Lack of Communication
Termination Features
- Sensor Connection : 2.5mm2 Plug-In Screw Terminal - 5 Ways
- Solenoid Connection : 2.5mm2 Plug-In Screw Terminal - 3 Ways
Usage Conditions
- Operating Temperature Range : -5 - 55 DEGC [23 - 131 DEGF ]