TE Connectivity Rotary Valve Position Monitors 5000010920-SE

Description
Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP
Request a Quote Datasheet
Description
Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000010920-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000010920-SE
Rotary Valve Position Monitors 5000010920-SE
Housing Features Housing Material : Polybutylene Terephthalate (PBT) Operation/Applicatio n Address Range : 0 - 63 Electrical Configuration : DeviceNet Operational Use Specification : General Purpose Position Detection Method : Magnetic Termination Features Solenoid Connection : 1/2" BSP

Housing Features


  • Housing Material : Polybutylene Terephthalate (PBT)

Operation/Application


  • Address Range : 0 - 63
  • Electrical Configuration : DeviceNet
  • Operational Use Specification : General Purpose
  • Position Detection Method : Magnetic

Termination Features


  • Solenoid Connection : 1/2" BSP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000010920-SE
Product Name Rotary Valve Position Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Valve Position Monitors - 5000010175-SE - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Rotary Valve Position Monitors - 5000002816-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Sensors Position - SP20310 - Heilind Electronics, Inc.
Specs
Classification Sensor Element/Chip
View Details
Rotary Valve Position Monitors - 5000008882-SE - TE Connectivity
Specs
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details