TE Connectivity Rotary Valve Position Monitors 5000003213-SE

Description
Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : PNP Hysteresis : < 7° Operational Use Specification : General Purpose Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : PNP Hysteresis : < 7° Operational Use Specification : General Purpose Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Valve Position Monitors - 5000003213-SE - TE Connectivity
Berwyn, PA, United States
Rotary Valve Position Monitors
5000003213-SE
Rotary Valve Position Monitors 5000003213-SE
Electrical Characteristics Output Voltage Drop (Max) (VDC) : 2 Switching Current (Max) (MAMP) : 100 Housing Features Housing Material : Thermoplastic Mechanical Attachment Cover Attachment Feature : (2) Screws Operation/Applicatio n Electrical Configuration : PNP Hysteresis : < 7° Operational Use Specification : General Purpose Output Indicator Type : Yellow LED Output Protection : Thermal Position Detection Method : Magnetic Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Electrical Characteristics


  • Output Voltage Drop (Max) (VDC) : 2
  • Switching Current (Max) (MAMP) : 100

Housing Features


  • Housing Material : Thermoplastic

Mechanical Attachment


  • Cover Attachment Feature : (2) Screws

Operation/Application


  • Electrical Configuration : PNP
  • Hysteresis : < 7°
  • Operational Use Specification : General Purpose
  • Output Indicator Type : Yellow LED
  • Output Protection : Thermal
  • Position Detection Method : Magnetic

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Rotary Position Sensors
Product Number 5000003213-SE
Product Name Rotary Valve Position Monitors
Operating Temperature -4 to 131 F (-20 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

DMG30 - I ROHS POSITION - G-NSDMG-025 - Heilind Electronics, Inc.
Specs
Classification Sensor Element/Chip
View Details
Rotary Valve Position Monitors - 5000006347-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000001370-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Rotary Valve Position Monitors - 5000007361-SE - TE Connectivity
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details