Daemar Inc. TPN-F Series (Square Head with Flange Plugs) TPN 9F

Description
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet
Description
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPN-F Series (Square Head with Flange Plugs) - TPN 9F - Daemar Inc.
Lawrenceville, GA, USA
TPN-F Series (Square Head with Flange Plugs)
TPN 9F
TPN-F Series (Square Head with Flange Plugs) TPN 9F
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TPN 9F
Product Name TPN-F Series (Square Head with Flange Plugs)
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700625 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details