Daemar Inc. TB Series (BSP General-Purpose Plugs) TB 0500

Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet
Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Series (BSP General-Purpose Plugs) - TB 0500 - Daemar Inc.
Lawrenceville, GA, USA
TB Series (BSP General-Purpose Plugs)
TB 0500
TB Series (BSP General-Purpose Plugs) TB 0500
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TB 0500
Product Name TB Series (BSP General-Purpose Plugs)
BSP Thread 1/2" BSP
Unlock Full Specs
to access all available technical data

Similar Products

m12x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(200pcs) - MIV-12B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5-10
View Details
Cable Gland Plugs - 2116790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M20
View Details
General Purpose Plugs for Metric Threads - GPM2415RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details