Daemar Inc. UP-SH Series, Plugs UP-SH-103-04

Description
Ultrabake™ Plugs - Purpose Ultrabake™ Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter. The hole can be a blind hole or a through hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Reusable - The plugs are reusable depending on the application Color coded - The plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Plugs - Purpose Ultrabake™ Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter. The hole can be a blind hole or a through hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Reusable - The plugs are reusable depending on the application Color coded - The plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UP-SH Series, Plugs - UP-SH-103-04 - Daemar Inc.
Lawrenceville, GA, USA
UP-SH Series, Plugs
UP-SH-103-04
UP-SH Series, Plugs UP-SH-103-04
Ultrabake™ Plugs - Purpose Ultrabake™ Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter. The hole can be a blind hole or a through hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Reusable - The plugs are reusable depending on the application Color coded - The plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Plugs -

Purpose
Ultrabake™ Plugs are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it.

How the product is used
The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the larger diameter.
The hole can be a blind hole or a through hole.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered and can be fitted into a range of different diameters
  • Flexibility - The material is soft and conforming. This allows the plug to seal the hole
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UP-SH-103-04
Product Name UP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Three Layer Septa - 76004 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details