Daemar Inc. TP Series (Tapered Vinyl Plugs) TP-12

Description
Series TP Vinyl Plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. They are color coded for ease of size identification. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour: See Chart
Datasheet
Description
Series TP Vinyl Plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. They are color coded for ease of size identification. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour: See Chart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TP Series (Tapered Vinyl Plugs) - TP-12 - Daemar Inc.
Lawrenceville, GA, USA
TP Series (Tapered Vinyl Plugs)
TP-12
TP Series (Tapered Vinyl Plugs) TP-12
Series TP Vinyl Plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. They are color coded for ease of size identification. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour: See Chart

Series TP Vinyl Plugs are designed with a distinct tapered configuration, making them ideal for plugging small holes, ranging in diameter from .080" to .343". Flexibility of the vinyl allows these plugs to push in and pull out easily. They are color coded for ease of size identification. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour: See Chart

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TP-12
Product Name TP Series (Tapered Vinyl Plugs)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Center Pull-Tab Tapered Plugs - CPT-17 - Caplugs
Specs
Features Tapered
Material Polyethylene (PE)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers