Daemar Inc. SRP Series, Plugs SRP-750-16

Description
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural
Description
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SRP Series, Plugs - SRP-750-16 - Daemar Inc.
Lawrenceville, GA, USA
SRP Series, Plugs
SRP-750-16
SRP Series, Plugs SRP-750-16
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SRP-750-16
Product Name SRP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
100pcs Milvent Light Grey M12x1.5 Breather Waterproof Air Vent Plug - MIV-12 - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material pa6
NPT Thread 1 1/2" NPT; M12X1.5
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Cable Gland Plugs - 8659773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M16 x 1.5
View Details