Daemar Inc. UWPP-SH Series, Plugs UWPP-SH-M4

Description
Ultrabake™ Washer Pull Plugs - Purpose Ultrabake™ Washer Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The hole must be a through hole. The plug is applied by being pulled into the hole. The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the grounding diameter is tight against the face of the area to be masked, the plug is released. The plug then forms a tight seal on the hole and the grounding area. One end of the plug is similar in design to a pull plug, whilst the area above the grounding diameter can be used as a handle to remove the plug. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual purpose - In addition to masking a components grounding area, the plug can be pulled into holes that are counter sunk to mask off the faces of the countersink Two stage - The large and small diameters help with insertion Handle - The handle area above the grounding diameter helps with removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the grounding diameter makes the plug easier to see on the component Labor saving - The washer design eliminates the need for two-stage masking Tight fit - The grounding diameter can be pulled down onto the area to be masked Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Washer Pull Plugs - Purpose Ultrabake™ Washer Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The hole must be a through hole. The plug is applied by being pulled into the hole. The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the grounding diameter is tight against the face of the area to be masked, the plug is released. The plug then forms a tight seal on the hole and the grounding area. One end of the plug is similar in design to a pull plug, whilst the area above the grounding diameter can be used as a handle to remove the plug. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual purpose - In addition to masking a components grounding area, the plug can be pulled into holes that are counter sunk to mask off the faces of the countersink Two stage - The large and small diameters help with insertion Handle - The handle area above the grounding diameter helps with removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the grounding diameter makes the plug easier to see on the component Labor saving - The washer design eliminates the need for two-stage masking Tight fit - The grounding diameter can be pulled down onto the area to be masked Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UWPP-SH Series, Plugs - UWPP-SH-M4 - Daemar Inc.
Lawrenceville, GA, USA
UWPP-SH Series, Plugs
UWPP-SH-M4
UWPP-SH Series, Plugs UWPP-SH-M4
Ultrabake™ Washer Pull Plugs - Purpose Ultrabake™ Washer Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The hole must be a through hole. The plug is applied by being pulled into the hole. The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the grounding diameter is tight against the face of the area to be masked, the plug is released. The plug then forms a tight seal on the hole and the grounding area. One end of the plug is similar in design to a pull plug, whilst the area above the grounding diameter can be used as a handle to remove the plug. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual purpose - In addition to masking a components grounding area, the plug can be pulled into holes that are counter sunk to mask off the faces of the countersink Two stage - The large and small diameters help with insertion Handle - The handle area above the grounding diameter helps with removal Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The handle area above the grounding diameter makes the plug easier to see on the component Labor saving - The washer design eliminates the need for two-stage masking Tight fit - The grounding diameter can be pulled down onto the area to be masked Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Washer Pull Plugs -

Purpose
Ultrabake™ Washer Pull Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole.

How the product is used
The hole must be a through hole.
The plug is applied by being pulled into the hole. The narrow end of the plug is placed into the hole, and then the operator uses the narrower end to pull the larger end through the hole. As the plug is pulled the larger diameter stretches and becomes smaller, allowing the plug to fit through the hole. Once the grounding diameter is tight against the face of the area to be masked, the plug is released. The plug then forms a tight seal on the hole and the grounding area.
One end of the plug is similar in design to a pull plug, whilst the area above the grounding diameter can be used as a handle to remove the plug.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Dual purpose - In addition to masking a components grounding area, the plug can be pulled into holes that are counter sunk to mask off the faces of the countersink
  • Two stage - The large and small diameters help with insertion
  • Handle - The handle area above the grounding diameter helps with removal
  • Sizes - This series offers sizes specifically designed for metric threaded holes
  • Visible - The handle area above the grounding diameter makes the plug easier to see on the component
  • Labor saving - The washer design eliminates the need for two-stage masking
  • Tight fit - The grounding diameter can be pulled down onto the area to be masked
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UWPP-SH-M4
Product Name UWPP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Tapered Plugs for Type K Tubing - KTP0750 - MOCAP LLC
Specs
Overall Length 0.6181 inch (15.7 mm)
Material Polyethylene (PE)
View Details
TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details