Daemar Inc. SQR Series, Finishing Plugs SQR-1-1/2-14-20

Description
Series SQR Square Plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside dimensional fluctuations. The exterior ribs are designed to provide a sure grip inside a tube without the unsightly plastic shavings found on many straight wall glide installations. Not subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black
Description
Series SQR Square Plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside dimensional fluctuations. The exterior ribs are designed to provide a sure grip inside a tube without the unsightly plastic shavings found on many straight wall glide installations. Not subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Suppliers

Company
Product
Description
Supplier Links
SQR Series, Finishing Plugs - SQR-1-1/2-14-20 - Daemar Inc.
Lawrenceville, GA, USA
SQR Series, Finishing Plugs
SQR-1-1/2-14-20
SQR Series, Finishing Plugs SQR-1-1/2-14-20
Series SQR Square Plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside dimensional fluctuations. The exterior ribs are designed to provide a sure grip inside a tube without the unsightly plastic shavings found on many straight wall glide installations. Not subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Series SQR Square Plugs feature a series of externally tapered ribs designed to accommodate a wide range of tubing gauges while also satisfying the fit adjustments on tubing with inside dimensional fluctuations. The exterior ribs are designed to provide a sure grip inside a tube without the unsightly plastic shavings found on many straight wall glide installations. Not subject to rust or corrosion. Material: Low-Density Polyethylene Color: Black

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SQR-1-1/2-14-20
Product Name SQR Series, Finishing Plugs
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 2116792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M32
View Details