Daemar Inc. UW-SH Series, Plugs UW-SH-405

Description
Ultrabake™ Washer Plugs Purpose Ultrabake™ Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The plug is applied by pushing a tapered end into the hole until the larger diameter rests against the face. These are a dual-purpose plug. On UW-M3 to UW-M12 one side of the plug is designed to fit the metric threaded hole, whilst the other side of the plug is designed to fit a standard metric clear hole. One end of the plug can be used as a handle to insert and remove the plug. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy entry and removal Handle - The additional end makes the plug easy to insert and remove Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The additional end makes the plug easier to see on the component Labor saving - The step design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Washer Plugs Purpose Ultrabake™ Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The plug is applied by pushing a tapered end into the hole until the larger diameter rests against the face. These are a dual-purpose plug. On UW-M3 to UW-M12 one side of the plug is designed to fit the metric threaded hole, whilst the other side of the plug is designed to fit a standard metric clear hole. One end of the plug can be used as a handle to insert and remove the plug. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy entry and removal Handle - The additional end makes the plug easy to insert and remove Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The additional end makes the plug easier to see on the component Labor saving - The step design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UW-SH Series, Plugs - UW-SH-405 - Daemar Inc.
Lawrenceville, GA, USA
UW-SH Series, Plugs
UW-SH-405
UW-SH Series, Plugs UW-SH-405
Ultrabake™ Washer Plugs Purpose Ultrabake™ Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole. How the product is used The plug is applied by pushing a tapered end into the hole until the larger diameter rests against the face. These are a dual-purpose plug. On UW-M3 to UW-M12 one side of the plug is designed to fit the metric threaded hole, whilst the other side of the plug is designed to fit a standard metric clear hole. One end of the plug can be used as a handle to insert and remove the plug. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy entry and removal Handle - The additional end makes the plug easy to insert and remove Sizes - This series offers sizes specifically designed for metric threaded holes Visible - The additional end makes the plug easier to see on the component Labor saving - The step design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Washer Plugs
Purpose
Ultrabake™ Washer Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a circular grounding or earthing area around the hole.

How the product is used
The plug is applied by pushing a tapered end into the hole until the larger diameter rests against the face. These are a dual-purpose plug. On UW-M3 to UW-M12 one side of the plug is designed to fit the metric threaded hole, whilst the other side of the plug is designed to fit a standard metric clear hole.
One end of the plug can be used as a handle to insert and remove the plug.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered for easy entry and removal
  • Handle - The additional end makes the plug easy to insert and remove
  • Sizes - This series offers sizes specifically designed for metric threaded holes
  • Visible - The additional end makes the plug easier to see on the component
  • Labor saving - The step design eliminates the need for two-stage masking
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UW-SH-405
Product Name UW-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

P Series - Side Pull Tab Plugs - P Series - Side Pull Tab Plugs - Arizona Sealing Devices, Inc.
Specs
Material Polyethylene (PE)
View Details
Polyamide PG Thread Plugs - 7215568 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details