Daemar Inc. UT Series (Unified Sealing Plugs) UT 24

Description
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red
Datasheet
Description
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT Series (Unified Sealing Plugs) - UT 24 - Daemar Inc.
Lawrenceville, GA, USA
UT Series (Unified Sealing Plugs)
UT 24
UT Series (Unified Sealing Plugs) UT 24
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red

The UT series is designed to protect unified/straight-threaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UT 24
Product Name UT Series (Unified Sealing Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Tapered Plugs - STP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered
Material Rubber - Silicone; Silicone
View Details
Hole Plugs - M7-23-9306757 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details