Daemar Inc. UT Series (Unified Sealing Plugs) UT 8

Description
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red
Datasheet
Description
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT Series (Unified Sealing Plugs) - UT 8 - Daemar Inc.
Lawrenceville, GA, USA
UT Series (Unified Sealing Plugs)
UT 8
UT Series (Unified Sealing Plugs) UT 8
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red

The UT series is designed to protect unified/straight-threaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UT 8
Product Name UT Series (Unified Sealing Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Serviceline Plugs for Oil and Chemical Leaks - Yelloc - HydraCheck Inc.
Specs
Shape / Application Cone
Features Tapered; Pull Tab
Overall Length 0.0400 to 1.7 inch (1.02 to 43.18 mm)
View Details
Polyamide PG Thread Plugs - 7215533 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details