Daemar Inc. TH Series (Hex Socket Plugs) TH 5

Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet
Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH Series (Hex Socket Plugs) - TH 5 - Daemar Inc.
Lawrenceville, GA, USA
TH Series (Hex Socket Plugs)
TH 5
TH Series (Hex Socket Plugs) TH 5
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TH 5
Product Name TH Series (Hex Socket Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Pipe Plug, Mechanical, High Pres., 3.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details