Daemar Inc. TH Series (Hex Socket Plugs) TH 11

Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet
Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH Series (Hex Socket Plugs) - TH 11 - Daemar Inc.
Lawrenceville, GA, USA
TH Series (Hex Socket Plugs)
TH 11
TH Series (Hex Socket Plugs) TH 11
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TH 11
Product Name TH Series (Hex Socket Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers