Daemar Inc. VTP Series (Flexible Vinyl Tapered Plugs) VTP-3

Description
Series VTP Caplugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. Molded from a specially formulated vinyl that is non-shredding and which offers an attractive, high gloss finish, providing a slick finish to products. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour*: Red Optional Colours: White, Brown, Orange, Green, Gray, Blue, Yellow
Description
Series VTP Caplugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. Molded from a specially formulated vinyl that is non-shredding and which offers an attractive, high gloss finish, providing a slick finish to products. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour*: Red Optional Colours: White, Brown, Orange, Green, Gray, Blue, Yellow

Suppliers

Company
Product
Description
Supplier Links
VTP Series (Flexible Vinyl Tapered Plugs) - VTP-3 - Daemar Inc.
Lawrenceville, GA, USA
VTP Series (Flexible Vinyl Tapered Plugs)
VTP-3
VTP Series (Flexible Vinyl Tapered Plugs) VTP-3
Series VTP Caplugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. Molded from a specially formulated vinyl that is non-shredding and which offers an attractive, high gloss finish, providing a slick finish to products. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour*: Red Optional Colours: White, Brown, Orange, Green, Gray, Blue, Yellow

Series VTP Caplugs provide a snug fit when pushed into open ports, ensuring a tight closure that will not pop out accidentally during processing or shipping. A simple tug on the flanged lip of an installed VTP breaks the seal for easy removal. Molded from a specially formulated vinyl that is non-shredding and which offers an attractive, high gloss finish, providing a slick finish to products. If your application is exposed to extreme heat, try our HEZ series. The HEZ series is manufactured in our Flex500 material that offers heat resistance up to and beyond 500F. Caplugs Flex500 material maintains the same flexible nature of standard vinyl, but offers the added heat resistance for finishing appications such as powder coating, e-coating, and more. Material: Vinyl Colour*: Red Optional Colours: White, Brown, Orange, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number VTP-3
Product Name VTP Series (Flexible Vinyl Tapered Plugs)
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Silicone Fine Threaded Plugs - TPF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Rubber - Silicone; Silicone
View Details