Daemar Inc. TPN-F Series (Square Head with Flange Plugs) TPN 7F

Description
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet
Description
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPN-F Series (Square Head with Flange Plugs) - TPN 7F - Daemar Inc.
Lawrenceville, GA, USA
TPN-F Series (Square Head with Flange Plugs)
TPN 7F
TPN-F Series (Square Head with Flange Plugs) TPN 7F
The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

The flange design protects the circumference of the port while simultaneously protecting the threads from damage, contaminants and moisture. The TPN-F series is commonly used for low-pressure testing and in-plant processing. These plugs combat oil and heat up to 250F. Material: High Density-Polyethylene Colour: Black Applicable Specs: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TPN 7F
Product Name TPN-F Series (Square Head with Flange Plugs)
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
EPDM Pull Plug Kit - EPPKI - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material EPDM
View Details
Hole Plugs - M7-11-9405182 - bisco industries
Specs
Material Steel - Stainless; 316 Stainless Steel
View Details