Daemar Inc. UPH-SH Series, Plugs UPH-SH-105

Description
Ultrabake Plugs with Handles Purpose Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle located on the larger diameter of the plug. The hole can be a blind hole or a through hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - The Ultrabake™ plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake Plugs with Handles Purpose Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle located on the larger diameter of the plug. The hole can be a blind hole or a through hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - The Ultrabake™ plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UPH-SH Series, Plugs - UPH-SH-105 - Daemar Inc.
Lawrenceville, GA, USA
UPH-SH Series, Plugs
UPH-SH-105
UPH-SH Series, Plugs UPH-SH-105
Ultrabake Plugs with Handles Purpose Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle located on the larger diameter of the plug. The hole can be a blind hole or a through hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered and can be fitted into a range of different diameters Flexibility - The material is soft and conforming. This allows the plug to seal the hole Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks Reusable - The plugs are reusable depending on the application Color coded - The Ultrabake™ plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake Plugs with Handles

Purpose
Ultrabake™ Plugs with Handles are designed to plug plain and threaded holes; they will mask off the hole and allow finishing up to it.

How the product is used
The plug is tapered and is applied by using the handle to push the smaller diameter into the hole. The plug is removed by pulling on the handle located on the larger diameter of the plug.
The hole can be a blind hole or a through hole.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered and can be fitted into a range of different diameters
  • Flexibility - The material is soft and conforming. This allows the plug to seal the hole
  • Handle - The plugs have a handle to ease and speed up insertion and removal
  • Visible - The handle can help an operator see the mask on the component and therefore speed up removal of masks
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Ultrabake™ plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UPH-SH-105
Product Name UPH-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 54
Specs
Material Polyethylene (PE); Polyethylene
View Details
Milvent Acoustic Vents for Buzzer or Consumer Electronics mic. - MIV-AV-10-5.5 - Shenzhen Milvent Technology Co., Limited
Specs
Material Adheisve+PTFE
NPT Thread 10x5.5
View Details