Daemar Inc. SRP Series, Plugs SRP-1100-16

Description
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural
Description
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SRP Series, Plugs - SRP-1100-16 - Daemar Inc.
Lawrenceville, GA, USA
SRP Series, Plugs
SRP-1100-16
SRP Series, Plugs SRP-1100-16
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SRP-1100-16
Product Name SRP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Hanging Threaded Plugs - HP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Shape / Application Screw Cap or Plug
Features Threaded
View Details