Daemar Inc. TB Series (BSP General-Purpose Plugs) TB 0375

Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet
Description
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TB Series (BSP General-Purpose Plugs) - TB 0375 - Daemar Inc.
Lawrenceville, GA, USA
TB Series (BSP General-Purpose Plugs)
TB 0375
TB Series (BSP General-Purpose Plugs) TB 0375
Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Designed to protect British Standard Pipe fittings, from contaminants and damage while providing protection for delicate threads. These plugs can be tightened with a screwdriver, hex wrench, or manually. TB plugs meet low-pressure testing requirements. Material: Linear Low Density Polyethylene Colour: Yellow

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TB 0375
Product Name TB Series (BSP General-Purpose Plugs)
BSP Thread 3/8" BSP
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
7,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 7.50 mm
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details