Daemar Inc. UDPP-SH Series, Plugs UDPP-SH-0750

Description
Ultrabake™ Dual Purpose Plugs - Purpose Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The hole can be a blind hole or a through hole. The hole can be round or square. One side of this plug is round and the other side is square. The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the end that remains out of the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - One side is round, one side is square Handle - The side that is not plugging the hole acts as a handle Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Dual Purpose Plugs - Purpose Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The hole can be a blind hole or a through hole. The hole can be round or square. One side of this plug is round and the other side is square. The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the end that remains out of the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - One side is round, one side is square Handle - The side that is not plugging the hole acts as a handle Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UDPP-SH Series, Plugs - UDPP-SH-0750 - Daemar Inc.
Lawrenceville, GA, USA
UDPP-SH Series, Plugs
UDPP-SH-0750
UDPP-SH Series, Plugs UDPP-SH-0750
Ultrabake™ Dual Purpose Plugs - Purpose Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it. How the product is used The hole can be a blind hole or a through hole. The hole can be round or square. One side of this plug is round and the other side is square. The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the end that remains out of the hole. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Dual Purpose - One side is round, one side is square Handle - The side that is not plugging the hole acts as a handle Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Dual Purpose Plugs -

Purpose
Ultrabake™ Dual Purpose Plugs are designed to plug round or square, plain or threaded holes; they will mask off the hole and allow finishing up to it.

How the product is used
The hole can be a blind hole or a through hole.
The hole can be round or square. One side of this plug is round and the other side is square.
The plug is tapered and is applied by pushing the smaller diameter into the hole. The plug is removed by pulling on the end that remains out of the hole.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Dual Purpose - One side is round, one side is square
  • Handle - The side that is not plugging the hole acts as a handle
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UDPP-SH-0750
Product Name UDPP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
High Temp Cap Plugs - FGCP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Nylon; Nylon
View Details
End stop kit - EADP-ES-R3-16 - Festo Corporation
Specs
Features Threaded
View Details