Daemar Inc. UFP-SH Series, Plugs UFP-SH-01234

Description
Ultrabake™ Flangeless Plugs - Purpose Ultrabake™ Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow painting or coating up to the threads. How the product is used The plug is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the Ultrabake™ UP-SH Series of plugs or a pull plug such as the Ultrabake™ SPP-SH series of pull plugs. The plug is removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Hollow - The larger diameter plugs are hollow making them lighter and more conforming Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Flangeless Plugs - Purpose Ultrabake™ Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow painting or coating up to the threads. How the product is used The plug is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the Ultrabake™ UP-SH Series of plugs or a pull plug such as the Ultrabake™ SPP-SH series of pull plugs. The plug is removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Hollow - The larger diameter plugs are hollow making them lighter and more conforming Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UFP-SH Series, Plugs - UFP-SH-01234 - Daemar Inc.
Lawrenceville, GA, USA
UFP-SH Series, Plugs
UFP-SH-01234
UFP-SH Series, Plugs UFP-SH-01234
Ultrabake™ Flangeless Plugs - Purpose Ultrabake™ Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow painting or coating up to the threads. How the product is used The plug is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the Ultrabake™ UP-SH Series of plugs or a pull plug such as the Ultrabake™ SPP-SH series of pull plugs. The plug is removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Handle - The plugs have a handle to ease and speed up insertion and removal Visible - The raised handle makes the plug easier to see on the component Hollow - The larger diameter plugs are hollow making them lighter and more conforming Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Flangeless Plugs -

Purpose
Ultrabake™ Flangeless Plugs are designed to plug threaded holes; they will mask off the hole and can cover a portion of the top thread of the hole to allow painting or coating up to the threads.

How the product is used
The plug is applied by pushing the tapered ribbed end of the plug into the threaded hole. It can be "screwed" in, but the profile of the plug is not a thread. The plug can be used on plain bores, but on those, we would recommend the Ultrabake™ UP-SH Series of plugs or a pull plug such as the Ultrabake™ SPP-SH series of pull plugs.
The plug is removed by pulling on the handle.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered for easy insertion and removal
  • Handle - The plugs have a handle to ease and speed up insertion and removal
  • Visible - The raised handle makes the plug easier to see on the component
  • Hollow - The larger diameter plugs are hollow making them lighter and more conforming
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UFP-SH-01234
Product Name UFP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

TP Metric Series - Metric Threaded Plugs -  - Arizona Sealing Devices, Inc.
Specs
Shape / Application Round
Features Threaded
Material Polyethylene (PE)
View Details
Nickel-Plated Brass PG Thread Plugs - 6700548 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details