Daemar Inc. SPT Series (Side Pull-Tab Plugs) SPT-9

Description
These side pull-tab plugs were designed for quick and easy removal. These shallow plugs with small flanges are ideal for plugging open ports in areas with limited space. The pull-tab is molded with a small bead to enable easy gripping and removal. These plugs are color coded for your convenience. Material: Low-Density Polyethylene Colour: See Chart
Datasheet
Description
These side pull-tab plugs were designed for quick and easy removal. These shallow plugs with small flanges are ideal for plugging open ports in areas with limited space. The pull-tab is molded with a small bead to enable easy gripping and removal. These plugs are color coded for your convenience. Material: Low-Density Polyethylene Colour: See Chart
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPT Series (Side Pull-Tab Plugs) - SPT-9 - Daemar Inc.
Lawrenceville, GA, USA
SPT Series (Side Pull-Tab Plugs)
SPT-9
SPT Series (Side Pull-Tab Plugs) SPT-9
These side pull-tab plugs were designed for quick and easy removal. These shallow plugs with small flanges are ideal for plugging open ports in areas with limited space. The pull-tab is molded with a small bead to enable easy gripping and removal. These plugs are color coded for your convenience. Material: Low-Density Polyethylene Colour: See Chart

These side pull-tab plugs were designed for quick and easy removal. These shallow plugs with small flanges are ideal for plugging open ports in areas with limited space. The pull-tab is molded with a small bead to enable easy gripping and removal. These plugs are color coded for your convenience. Material: Low-Density Polyethylene Colour: See Chart

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SPT-9
Product Name SPT Series (Side Pull-Tab Plugs)
Features Pull Tab
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 8659767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details