Daemar Inc. SWP Series, Plugs SWP-140-250-180

Description
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural
Description
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SWP Series, Plugs - SWP-140-250-180 - Daemar Inc.
Lawrenceville, GA, USA
SWP Series, Plugs
SWP-140-250-180
SWP Series, Plugs SWP-140-250-180
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SWP-140-250-180
Product Name SWP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Silicone Dual Flange Pull Plug - DFPP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Flange
Material Rubber - Silicone; Silicone
View Details