Daemar Inc. UT Series (Unified Sealing Plugs) UT 16

Description
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red
Datasheet
Description
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT Series (Unified Sealing Plugs) - UT 16 - Daemar Inc.
Lawrenceville, GA, USA
UT Series (Unified Sealing Plugs)
UT 16
UT Series (Unified Sealing Plugs) UT 16
The UT series is designed to protect unified/straight-thr eaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red

The UT series is designed to protect unified/straight-threaded ports. Each plug features an integral tight fit sealing lip along with five complete threads. This design prevents contaminants from entering, whilekeeping fluids frome scapting, without the use of an additional o-ring. Teh UT series can be applied and removed with a screwdriver, socket wrench, power tool, or manually. Material: High-Density Polyethylene Colour: Red

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UT 16
Product Name UT Series (Unified Sealing Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 606540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread PG7
View Details
Nylon Hole Plug - 8611 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1 1/2" NPT
View Details
2 suppliers
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details