Daemar Inc. SRP Series, Plugs SRP-2688-16H

Description
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural
Description
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SRP Series, Plugs - SRP-2688-16H - Daemar Inc.
Lawrenceville, GA, USA
SRP Series, Plugs
SRP-2688-16H
SRP Series, Plugs SRP-2688-16H
SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

SRP Series Plugs have a tapered design for ease in plugging ports and holes in parts undergoing painting, plating, powder coating, anodizing, abrasive chemical processing, or exposure to high temperatures up to 600 ºF (316 ºC). Smaller sizes are solid while larger parts (Caplug No. with an H suffix) have a hollow design. Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SRP-2688-16H
Product Name SRP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP.062/187 - MOCAP LLC
Specs
Features Tapered
Overall Length 0.7520 inch (19.1 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details