Daemar Inc. UTM-SH Series, Plugs UTM-SH-M8*1.25

Description
Ultrabake™ Thread Mask - Purpose Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. How the product is used The plug is applied by being pushed into the threaded hole until the larger diameter is tight against the face of the thread to be masked. The plug is removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flanged - The flanged area masks off the first thread of a threaded hole. Handle - The handle area above the flanged diameter helps with insertion and removal Sizes - This series offers sizes specifically designed for metric threaded holes Shallow - The shallow design is ideal for blind holes and helps speed up the masking process Long Series - Long series masks have longer handles for hard to reach areas and a longer sealing area Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Thread Mask - Purpose Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. How the product is used The plug is applied by being pushed into the threaded hole until the larger diameter is tight against the face of the thread to be masked. The plug is removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flanged - The flanged area masks off the first thread of a threaded hole. Handle - The handle area above the flanged diameter helps with insertion and removal Sizes - This series offers sizes specifically designed for metric threaded holes Shallow - The shallow design is ideal for blind holes and helps speed up the masking process Long Series - Long series masks have longer handles for hard to reach areas and a longer sealing area Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
UTM-SH Series, Plugs - UTM-SH-M8*1.25 - Daemar Inc.
Lawrenceville, GA, USA
UTM-SH Series, Plugs
UTM-SH-M8*1.25
UTM-SH Series, Plugs UTM-SH-M8*1.25
Ultrabake™ Thread Mask - Purpose Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. How the product is used The plug is applied by being pushed into the threaded hole until the larger diameter is tight against the face of the thread to be masked. The plug is removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Flanged - The flanged area masks off the first thread of a threaded hole. Handle - The handle area above the flanged diameter helps with insertion and removal Sizes - This series offers sizes specifically designed for metric threaded holes Shallow - The shallow design is ideal for blind holes and helps speed up the masking process Long Series - Long series masks have longer handles for hard to reach areas and a longer sealing area Visible - The handle area above the flanged diameter makes the plug easier to see on the component Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Thread Mask -

Purpose
Ultrabake™ Thread Masks are designed to mask threaded holes; they will mask off the hole and the first thread of the hole. How the product is used
The plug is applied by being pushed into the threaded hole until the larger diameter is tight against the face of the thread to be masked. The plug is removed by pulling on the handle.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Flanged - The flanged area masks off the first thread of a threaded hole.
  • Handle - The handle area above the flanged diameter helps with insertion and removal
  • Sizes - This series offers sizes specifically designed for metric threaded holes
  • Shallow - The shallow design is ideal for blind holes and helps speed up the masking process
  • Long Series - Long series masks have longer handles for hard to reach areas and a longer sealing area
  • Visible - The handle area above the flanged diameter makes the plug easier to see on the component
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number UTM-SH-M8*1.25
Product Name UTM-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide PG Thread Plugs - 7215584 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details
Pipe Plug, Mech, Hand Tight Test, Nylon, 0.975
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread None
View Details