Daemar Inc. SWP Series, Plugs SWP-130-312-150

Description
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural
Description
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

Suppliers

Company
Product
Description
Supplier Links
SWP Series, Plugs - SWP-130-312-150 - Daemar Inc.
Lawrenceville, GA, USA
SWP Series, Plugs
SWP-130-312-150
SWP Series, Plugs SWP-130-312-150
SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

SWP Series silicone washer plugs are designed for masking around a hole for grounding purposes or it can be used as a dual plug. Made of silicone, the SWP series is excellent for high temperature applications up to 600ºF (intermittent). Material: Silicone Rubber Color: Natural

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SWP-130-312-150
Product Name SWP Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
156 MP35N Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material MP35N
NPT Thread 0.156 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details