Daemar Inc. SP-SH Series, Plugs SP-SH-4

Description
Ultrabake™ Step Plugs - Purpose Ultrabake™ Step Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a small circular grounding or earthing area around the hole. How the product is used The plug is applied by pushing the tapered end into the hole until the larger diameter rests against the face of the area to be masked. They are removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Two Stage - The larger diameter masks off the first thread of a threaded hole or leaves a concentric area around the hole. Handle - The handle helps with insertion and removal Sizes - This series offers sizes specifically designed for metric holes Visible - The larger diameter makes the plug easier to see on the component Labor saving - The step design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.
Description
Ultrabake™ Step Plugs - Purpose Ultrabake™ Step Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a small circular grounding or earthing area around the hole. How the product is used The plug is applied by pushing the tapered end into the hole until the larger diameter rests against the face of the area to be masked. They are removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Two Stage - The larger diameter masks off the first thread of a threaded hole or leaves a concentric area around the hole. Handle - The handle helps with insertion and removal Sizes - This series offers sizes specifically designed for metric holes Visible - The larger diameter makes the plug easier to see on the component Labor saving - The step design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Suppliers

Company
Product
Description
Supplier Links
SP-SH Series, Plugs - SP-SH-4 - Daemar Inc.
Lawrenceville, GA, USA
SP-SH Series, Plugs
SP-SH-4
SP-SH Series, Plugs SP-SH-4
Ultrabake™ Step Plugs - Purpose Ultrabake™ Step Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a small circular grounding or earthing area around the hole. How the product is used The plug is applied by pushing the tapered end into the hole until the larger diameter rests against the face of the area to be masked. They are removed by pulling on the handle. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF (315 ºC) Design Features Tapered - The plug is tapered for easy insertion and removal Two Stage - The larger diameter masks off the first thread of a threaded hole or leaves a concentric area around the hole. Handle - The handle helps with insertion and removal Sizes - This series offers sizes specifically designed for metric holes Visible - The larger diameter makes the plug easier to see on the component Labor saving - The step design eliminates the need for two-stage masking Reusable - The plugs are reusable depending on the application Color coded - The Plugs are color coded to ease identification and sorting Identification - The Shercon name is on the plug Storage conditions Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Ultrabake™ Step Plugs -

Purpose
Ultrabake™ Step Plugs are designed to mask plain and threaded holes; they will mask off the hole and leave a small circular grounding or earthing area around the hole.

How the product is used
The plug is applied by pushing the tapered end into the hole until the larger diameter rests against the face of the area to be masked. They are removed by pulling on the handle.

Recommended for
Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range
Maximum temperature 600 ºF (315 ºC) Design Features

  • Tapered - The plug is tapered for easy insertion and removal
  • Two Stage - The larger diameter masks off the first thread of a threaded hole or leaves a concentric area around the hole.
  • Handle - The handle helps with insertion and removal
  • Sizes - This series offers sizes specifically designed for metric holes
  • Visible - The larger diameter makes the plug easier to see on the component
  • Labor saving - The step design eliminates the need for two-stage masking
  • Reusable - The plugs are reusable depending on the application
  • Color coded - The Plugs are color coded to ease identification and sorting
  • Identification - The Shercon name is on the plug

Storage conditions
Items should be stored in dry conditions at an ambient temperature of between 55 ºF (13 ºC) and 85 ºF (30 ºC). It is important to rotate stock and use the product in the order that it is received.

Supplier's Site

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number SP-SH-4
Product Name SP-SH Series, Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Blanking plug - NPQH-P-S12-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Threaded Plugs for British Standard Pipe Fittings - BSP-3/4 - Caplugs
Specs
Features Threaded
Material Polypropylene (PP)
NPT Thread G 3/4
View Details
Steel Hole Plug - 7602 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/8" NPT
View Details
2 suppliers