Daemar Inc. TH Series (Hex Socket Plugs) TH 3

Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet
Description
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TH Series (Hex Socket Plugs) - TH 3 - Daemar Inc.
Lawrenceville, GA, USA
TH Series (Hex Socket Plugs)
TH 3
TH Series (Hex Socket Plugs) TH 3
Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Socket design allows for threads to be protected during low-pressure testing and in-plant processing. The TH series is commonly used to keep contaminants and moisture from threaded ports. These plugs are oil- and heat-resistant to 250F. This series is not intended for permanent applications. Material: High-Density Polyethylene Colour: Black Applicable Spec: MIL-C-5501/5, NAS 840

Supplier's Site Datasheet

Technical Specifications

  Daemar Inc.
Product Category Plugs, Stoppers, and Inserts
Product Number TH 3
Product Name TH Series (Hex Socket Plugs)
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700616 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details